TE Connectivity EF1532-000
- 收藏
- 对比
EF1532-000
2460-EF1532-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, Measured Value 5, 0/400 A, Short Scale (90), Case Size 4.5, ANSI, Cutout 4.06, Crompton 007
1最小包装量--
EF1532-000详情
TE Connectivity EF1532-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/400
Measured Valueu2009
5
System Typeu2009
单相
Power Meter Functionu2009
交流电流表
Alias #
2-1899793-4
TE Internal Description
CI-00705FALS/38
TE Internal #
EF1532-000
EF1532-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。