TE Connectivity EF1627-011
- 收藏
- 对比
EF1627-011
2460-EF1627-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, AMERICAS / ANZPAC / ASIA, Cold Shrink / Cold Applied, Wire, 1 Core, Cross-Section 25 – 630 mm², XLPE/EPR, RAYCHEM CSTO
1最小包装量--
EF1627-011详情
TE Connectivity EF1627-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Installation Instructionu2009
English
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
CSTO-5132-ML-4-13
TE Internal Description
CSTO-5132-ML-4-13
TE Internal #
EF1627-011
EF1627-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。