TE Connectivity EF2621-000
- 收藏
- 对比
EF2621-000
2460-EF2621-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/60 mV, 0/200 A, Short Scale (90), Case Size 72, DIN, Cutout 68, Crompton 007
1最小包装量--
EF2621-000详情
TE Connectivity EF2621-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/200
Scaleu2009(mV)
0/60
System Typeu2009
单相
Power Meter Functionu2009
直流电流表
Alias #
8-1899784-4
TE Internal Description
CI-E24301AGEF/11
TE Internal #
EF2621-000
EF2621-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。