TE Connectivity EF2726-000
- 收藏
- 对比
EF2726-000
2460-EF2726-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, 0/1.2 A, 0/1.2/2.4 kA, Short Scale (90), Case Size 72, DIN, Cutout 68, Crompton 007
1最小包装量--
EF2726-000详情
TE Connectivity EF2726-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Meter Functionu2009
交流电流表
Scale Shapeu2009
Short Scale (90)
System Typeu2009
单相
Scaleu2009(A)
0/1.2
Scaleu2009(kA)
0/1.2/2.4
Alias #
7-1899785-2
TE Internal Description
CI-E24302JGLA/18
TE Internal #
EF2726-000
EF2726-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。