TE Connectivity EF2775-000
- 收藏
- 对比
EF2775-000
2460-EF2775-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, 0/300/600 A, Short Scale (90), Case Size 96, DIN, Cutout 68, Crompton 007
1最小包装量--
EF2775-000详情
TE Connectivity EF2775-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Sizeu2009
96
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/300/600
System Typeu2009
单相
Power Meter Functionu2009
交流电流表
Alias #
1899786-9
TE Internal Description
CI-E24302JGLS/10
TE Internal #
EF2775-000
EF2775-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。