TE Connectivity EF2796-000
- 收藏
- 对比
EF2796-000
2460-EF2796-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, 0/15/30 A, Short Scale (90), Case Size 72, DIN, Cutout 68, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
EF2796-000详情
TE Connectivity EF2796-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Sizeu2009
72
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/15/30
System Typeu2009
单相
Power Meter Functionu2009
交流电流表
Alias #
3-1899786-0
TE Internal Description
CI-E24302JGND/1
TE Internal #
EF2796-000
EF2796-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。