TE Connectivity EF2797-000
- 收藏
- 对比
EF2797-000
2460-EF2797-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, 0/40/80 A, Short Scale (90), Case Size 72, DIN, Cutout 68, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
EF2797-000详情
TE Connectivity EF2797-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF2797-000
TE Internal Description
CI-E24302JGNP/1
Alias #
3-1899786-1
Power Meter Functionu2009
交流电流表
System Typeu2009
单相
Scaleu2009(A)
0/40/80
Scale Shapeu2009
Short Scale (90)
Case Sizeu2009
72
EF2797-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。