TE Connectivity EF4000-000
- 收藏
- 对比
EF4000-000
2460-EF4000-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Cage, 40 kA, Class 2, 228 kV, Creepage Distance 1125 mm [44.291 in], Bowthorpe OCP2
1最小包装量--
EF4000-000详情
TE Connectivity EF4000-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Residual Voltage (Nominal Current)u2009(kV)
116.6
Surge Arrester Heightu2009(mm)
383
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Technologyu2009
Cage
Surge Arrester Product Availabilityu2009
Worldwide
Alias #
1899851-2
TE Internal Description
BOW-OCP2-36M-BEB
TE Internal #
EF4000-000
EF4000-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。