TE Connectivity EF4732-000
- 收藏
- 对比
EF4732-000
2460-EF4732-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Wrap, 16 kA, Class 1, 10 kV Voltage (Ur), 10 kV Voltage (Uc)
1最小包装量--
EF4732-000详情
TE Connectivity EF4732-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF4732-000
TE Internal Description
SPA-08-I-M-12
Surge Arrester Technologyu2009
Wrap
Cantilever Strength -SSLu2009(kN)
200
Surge Arrester Heightu2009(mm)
400
Residual Voltage (Nominal Current)u2009(kV)
27
Short Circuit Currentu2009(kA)
16
EF4732-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。