TE Connectivity EF6714-000
- 收藏
- 对比
EF6714-000
2460-EF6714-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Worldwide, Resin, ≤ 1 kV, Branch, LV Resin Branch Joint, Cable Cross-Section (Max) (Main) 150 mm²
1最小包装量--
EF6714-000详情
TE Connectivity EF6714-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Branch
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joints & Splice Technologyu2009
Resin
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
Worldwide
TE Internal Description
MM-5-43BC170
TE Internal #
EF6714-000
EF6714-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。