TE Connectivity EF6870-011
- 收藏
- 对比
EF6870-011
2460-EF6870-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA / China / ASIA, Cold Applied / Cold Shrink, Wire, RAYCHEM OHVT
1最小包装量--
EF6870-011详情
TE Connectivity EF6870-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF6870-011
TE Internal Description
OHVT-145CW-C42A-97-A2A
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Cable Shield Styleu2009
Wire
Power Cable Termination Insulation Diameteru2009
81 – 97u2009mmu2009[u20093.19 – 3.82u2009inu2009]
EF6870-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。