TE Connectivity EF7452-011
- 收藏
- 对比
EF7452-011
2460-EF7452-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, ANZPAC / ASIA / AMERICAS, Cold Shrink / Cold Applied, AL-Wire, RAYCHEM OHVT
1最小包装量--
EF7452-011详情
TE Connectivity EF7452-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EF7452-011
TE Internal Description
OHVT-145CA-C33A-66-A2A
Alias #
OHVT-145CA-C33A-66-A2A
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Cable Shield Styleu2009
AL-Wire
Power Cable Termination Insulation Diameteru2009
56 – 66u2009mmu2009[u20092.2 – 2.6u2009inu2009]
EF7452-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。