TE Connectivity EH1849-000
- 收藏
- 对比
EH1849-000
2460-EH1849-000
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Fuse Boxes, ASIA / ANZPAC / AMERICAS, 400 V, Street Lighting Fuse Box, Door Height (Min) 240 mm, Door Width (Min) 70 mm
1最小包装量--
EH1849-000详情
TE Connectivity EH1849-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Street Lighting Fuse Box Voltage Ratingu2009(V)
400
Street Lighting Fuse Box Product Typeu2009
Street Lighting Fuse Box
Door Height (Min)u2009(mm)
240
Door Width (Min)u2009(mm)
70
TE Internal #
EH1849-000
TE Internal Description
EKM-2020-1D1-5/C-2-1SA-DE01
Street Lighting Fuse Box Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
EH1849-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。