TE Connectivity EH7120-000
- 收藏
- 对比
EH7120-000
2460-EH7120-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, EMEA / ANZPAC / AMERICAS, Cage, 40 kA, Class 2, Creepage Distance 380 mm, 6 C Qrs, Bowthorpe OCP2
1最小包装量--
EH7120-000详情
TE Connectivity EH7120-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Residual Voltage (Nominal Current)u2009(kV)
32.4
Surge Arrester Heightu2009(mm)
183
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Technologyu2009
Cage
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
TE Internal Description
BOW-OCP2-10S-BEM-222
TE Internal #
EH7120-000
EH7120-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。