TE Connectivity EH8275-000
- 收藏
- 对比
EH8275-000
2460-EH8275-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, AMERICAS, Cold Applied / Cold Shrink, JCN, 1 Core, Cross-Section 500 – 1250 AWG/kcmil, Plastic (XLPE), RAYCHEM CSTO
1最小包装量--
EH8275-000详情
TE Connectivity EH8275-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
JCN
Power Cable Termination Voltage Classu2009(kV)
≤ 15
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
TE Internal #
EH8275-000
TE Internal Description
CSTO-154J
Power Cable Termination Product Availabilityu2009
AMERICAS
Installation Instructionu2009
English
EH8275-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。