TE Connectivity EH8457-000
- 收藏
- 对比
EH8457-000
2460-EH8457-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, AMERICAS, Cold Applied / Cold Shrink, CU-Tape, 1 Core, Cross-Section 500 – 1250 AWG/kcmil, Plastic (XLPE), RAYCHEM CSTO
1最小包装量--
EH8457-000详情
TE Connectivity EH8457-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
CU-Tape
Power Cable Termination Voltage Classu2009(kV)
≤ 15
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Installation Instructionu2009
English
Power Cable Termination Product Availabilityu2009
AMERICAS
TE Internal Description
CSTO-154G
TE Internal #
EH8457-000
EH8457-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。