TE Connectivity EJ2228-000
- 收藏
- 对比
EJ2228-000
2460-EJ2228-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, AMERICAS / ASIA / ANZPAC, Heat Shrink, None, 4 Core, Cross-Section 16 – 50 mm², Plastic (XLPE), RAYCHEM EPKE
1最小包装量--
EJ2228-000详情
TE Connectivity EJ2228-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EJ2228-000
TE Internal Description
EPKE-4X016-050
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 1
Cable Shield Styleu2009
None
EJ2228-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。