TE Connectivity EJ2900-000
- 收藏
- 对比
EJ2900-000
2460-EJ2900-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, 40 kA, Class Type II, RAYCHEM LVA
1最小包装量--
EJ2900-000详情
TE Connectivity EJ2900-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EJ2900-000
TE Internal Description
LVA-440B-ALK
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Heightu2009(mm)
56
Residual Voltage (Nominal Current)u2009(kV)
1.8
Short Circuit Currentu2009(kA)
40
Surge Arrester Classu2009
Type II
EJ2900-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。