TE Connectivity EK6954-011
- 收藏
- 对比
EK6954-011
2460-EK6954-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, China / ASIA / ANZPAC, Cold Shrink / Cold Applied, Wire, 1 Core, Cross-Section 50 – 1000 mm², XLPE/EPR, RAYCHEM CSTO
1最小包装量--
EK6954-011详情
TE Connectivity EK6954-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EK6954-011
TE Internal Description
CSTO-6142-ML-6-17
Alias #
CSTO-6142-ML-6-17
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Power Cable Termination Voltage Classu2009(kV)
≤ 36
Cable Shield Styleu2009
Wire
EK6954-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。