TE Connectivity EK7723-000
- 收藏
- 对比
EK7723-000
2460-EK7723-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, China / ASIA / EMEA, Cold Shrink / Cold Applied, Wire, 1 Core, Cross-Section 500 – 630 mm², XLPE/EPR, RAYCHEM CSTI
1最小包装量--
EK7723-000详情
TE Connectivity EK7723-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EK7723-000
TE Internal Description
CSTI-6152-ML-7-13
Alias #
CSTI-6152-ML-7-13
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Power Cable Termination Voltage Classu2009(kV)
≤ 36
Cable Shield Styleu2009
Wire
EK7723-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。