TE Connectivity EK9269-000
- 收藏
- 对比
EK9269-000
2460-EK9269-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 4 Core, Cross-Section 50 – 150 mm², Plastic, No Armoring, RAYCHEM EPKE
1最小包装量--
EK9269-000详情
TE Connectivity EK9269-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EK9269-000
TE Internal Description
EPKE-0064-BE05
Power Cable Termination Product Availabilityu2009
EMEA
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 1
Number of Coresu2009
4
EK9269-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。