TE Connectivity EK9578-000
- 收藏
- 对比
EK9578-000
2460-EK9578-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, Synchroscope, Measured Value 120, Case Size 4.5, ANSI, Cutout 4.06, 50 Hz Operating Frequency, 1 % Accuracy, UL, Crompton 007
1最小包装量--
EK9578-000详情
TE Connectivity EK9578-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EK9578-000
TE Internal Description
007-145A-PRAE-C5
Power Meter Functionu2009
Synchroscope
Measured Valueu2009
120
Case Sizeu2009
4.5
Case Styleu2009
ANSI
Cutoutu2009
4.06
EK9578-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。