TE Connectivity EK9839-000
- 收藏
- 对比
EK9839-000
2460-EK9839-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), ANSI CT, Single Phase, 5 A Output Current, 200/5, Aperture Diameter 1.25 in
1最小包装量--
EK9839-000详情
TE Connectivity EK9839-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Current Transformer Typeu2009
ANSI CT
Voltage Application Typeu2009
AC (Current Transformers)
TE Internal Description
CI-21-201
TE Internal #
EK9839-000
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
200/5
EK9839-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。