TE Connectivity EL7126-000
- 收藏
- 对比
EL7126-000
2460-EL7126-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, AMERICAS, Heat Shrink, ≤ 25 kV, Bus Bars, Diameter Supplied/Recovered 120 / 50 mm [4.72 / 1.97 in], RAYCHEM BPTM
1最小包装量--
EL7126-000详情
TE Connectivity EL7126-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EL7126-000
TE Internal Description
BPTM-120/50-A/U-B50
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 25
Equipmentu2009
Bus Bars
Diameter Supplied/Recoveredu2009
120 / 50u2009mmu2009[u20094.72 / 1.97u2009inu2009]
EL7126-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。