TE Connectivity EL7127-000
- 收藏
- 对比
EL7127-000
2460-EL7127-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, AMERICAS, Heat Shrink, ≤ 25 kV, Bus Bars, Diameter Supplied/Recovered 15 / 6 mm [.59 / .24 in], RAYCHEM BPTM
1最小包装量--
EL7127-000详情
TE Connectivity EL7127-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Diameter Supplied/Recoveredu2009
15 / 6u2009mmu2009[u2009.59 / .24u2009inu2009]
Equipmentu2009
Bus Bars
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 25
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS
TE Internal Description
BPTM-15/6-A/U-B50
TE Internal #
EL7127-000
EL7127-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。