TE Connectivity EM210-X-C00011
- 收藏
- 对比
EM210-X-C00011详情
TE Connectivity EM210-X-C00011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM210-X-C00011
TE Internal Description
M210 DC/4-20 mA/AL2
Force Load Cell Sensor Typeu2009
Digital Display Meter
Operating Temperature Rangeu2009
0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009]
Protection Indexu2009
IP50
Force Load Cell Supply Voltageu2009(VDC)
12 - 230
Output Signalu2009
4 – 20 mA
EM210-X-C00011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。