TE Connectivity FS2030-0000-3000-G
- 收藏
- 对比
FS2030-0000-3000-G
2460-FS2030-0000-3000-G
力传感器
--
大陆
立即发货

Force Sensors & Load Cells FS2030-0000-3000-G
1最小包装量--
FS2030-0000-3000-G详情
TE Connectivity FS2030-0000-3000-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
FS2030-0000-3000-G拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。