TE Connectivity EM210-X-C00028
- 收藏
- 对比
EM210-X-C00028
2460-EM210-X-C00028
力传感器
--
大陆
立即发货

M210 STD/4-20 mA/AL2/ABS
1最小包装量--
EM210-X-C00028详情
TE Connectivity EM210-X-C00028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM210-X-C00028
TE Internal Description
M210 STD/4-20 mA/AL2/ABS
Force Load Cell Sensor Typeu2009
Digital Display Meter
Operating Temperature Rangeu2009
0 – 50u2009°Cu2009[u200932 – 120u2009°Fu2009]
Protection Indexu2009
IP50
Force Load Cell Supply Voltageu2009(VDC)
12 - 230
Output Signalu2009
4 – 20 mA
EM210-X-C00028拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。