TE Connectivity EM905-X-C00013
- 收藏
- 对比
EM905-X-C00013详情
TE Connectivity EM905-X-C00013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM905-X-C00013
TE Internal Description
M905 STD/CD/ABS
Force Load Cell Sensor Typeu2009
Digital Display Meter
Operating Temperature Rangeu2009
-10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009]
Protection Indexu2009
IP65
Force Load Cell Supply Voltageu2009(VDC)
11 – 300
Output Signalu2009
0 – 10 VDC, 4 – 20 mA
EM905-X-C00013拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。