TE Connectivity EM905-X-C00015
- 收藏
- 对比
EM905-X-C00015详情
TE Connectivity EM905-X-C00015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM905-X-C00015
TE Internal Description
M905 STD/RS2/2RE
Force Load Cell Sensor Typeu2009
Digital Display Meter
Operating Temperature Rangeu2009
-10 – 60u2009°Cu2009[u2009-14 – 140u2009°Fu2009]
Protection Indexu2009
IP65
Force Load Cell Supply Voltageu2009(VDC)
11 – 300
Output Signalu2009
0 – 10 VDC, 4 – 20 mA
EM905-X-C00015拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。