TE Connectivity EM9062-000
- 收藏
- 对比
EM9062-000
2460-EM9062-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 40 kA, Class DH, 250 kV, Creepage Distance 1279 mm, .5 C Qrs, 51 kV Voltage (Ur), 51 kV Voltage (Uc)
1最小包装量--
EM9062-000详情
TE Connectivity EM9062-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
423
Short Circuit Currentu2009(kA)
40
Residual Voltage (Nominal Current)u2009(kV)
135.4
TE Internal Description
HDA-41M-B3-NFP
TE Internal #
EM9062-000
EM9062-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。