TE Connectivity EM9436-000
- 收藏
- 对比
EM9436-000
2460-EM9436-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Cage, 20 kA, Class DH, 243 kV, Creepage Distance 1128 mm [44.24 in], .4 C Qrs, 36 kV Voltage (Ur)
1最小包装量--
EM9436-000详情
TE Connectivity EM9436-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM9436-000
TE Internal Description
DOV-36E-W0K0B0-I
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
225
Surge Arrester Heightu2009(mm)
298
Residual Voltage (Nominal Current)u2009(kV)
108
EM9436-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。