TE Connectivity EM9695-000
- 收藏
- 对比
EM9695-000
2460-EM9695-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 20 kA, Class DH, 174 kV, Creepage Distance 405 mm [15.9 in], .4 C Qrs, 9 kV Voltage (Ur)
1最小包装量--
EM9695-000详情
TE Connectivity EM9695-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM9695-000
TE Internal Description
DOV-09A-F0F0N1-I
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
225
Surge Arrester Heightu2009(mm)
160
Residual Voltage (Nominal Current)u2009(kV)
27.4
Short Circuit Currentu2009(kA)
20
EM9695-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。