TE Connectivity EN2417-064
- 收藏
- 对比
EN2417-064
2460-EN2417-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Cold Applied, Wire, RAYCHEM PHVS
1最小包装量--
EN2417-064详情
TE Connectivity EN2417-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN2417-064
TE Internal Description
PHVX-170-W-E56E-85-B
Power Cable Termination Product Availabilityu2009
Worldwide
Power Cable Termination Technologyu2009
Cold Applied
Power Cable Termination Voltage Classu2009(kV)
≤ 170
Cable Shield Styleu2009
Wire
EN2417-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。