TE Connectivity EN2447-000
- 收藏
- 对比
EN2447-000
2460-EN2447-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, EMEA / ASIA / China, Heat Shrink, ≤ 1 kV, Bus Bars, RAYCHEM LVIT
1最小包装量--
EN2447-000详情
TE Connectivity EN2447-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN2447-000
TE Internal Description
LVIT-370/130-1200/U
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 1
Equipmentu2009
Bus Bars
Diameter Supplied/Recoveredu2009
235 / 130u2009mmu2009[u20099.25 / 5.12u2009inu2009]
EN2447-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。