TE Connectivity EN2951-000
- 收藏
- 对比
EN2951-000
2460-EN2951-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS, Cold Shrink, ≤ 15 kV, Inline, Cold Shrinkable Disconnectable Joint, Cross-Section #2 – 1/0 AWG/kcmil, 4 Core, RAYCHEM CSJA
1最小包装量--
EN2951-000详情
TE Connectivity EN2951-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN2951-000
TE Internal Description
CSJU-1511-SB1
Joints & Splice Product Availabilityu2009
AMERICAS
Installation Instructionu2009
English
Joints & Splice Technologyu2009
冷缩
Joints & Splice Voltage Classu2009(kV)
≤ 15
Joint & Splice Application Typeu2009
Inline
EN2951-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。