TE Connectivity EN3618-000
- 收藏
- 对比
EN3618-000
2460-EN3618-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, AMERICAS, Heat Shrink, ≤ 25 kV, Bus Bars, Diameter Supplied/Recovered 75 / 30 mm [2.95 / 1.18 in], RAYCHEM BPTM
1最小包装量--
EN3618-000详情
TE Connectivity EN3618-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN3618-000
TE Internal Description
BPTM-75/30-A/U-ATS(330)
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 25
Equipmentu2009
Bus Bars
Diameter Supplied/Recoveredu2009
75 / 30u2009mmu2009[u20092.95 / 1.18u2009inu2009]
EN3618-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。