TE Connectivity EN3803-000
- 收藏
- 对比
EN3803-000
2460-EN3803-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Wraps, Worldwide, Heat Shrink, ≤ 1 kV, Heat Shrink Wraparound, 6.299 in [160 mm] Application Diameter, RAYCHEM CRSM
1最小包装量--
EN3803-000详情
TE Connectivity EN3803-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Application Diameter (Max)u2009
160u2009mmu2009[u20096.299u2009inu2009]
Power Cable Wrap Product Typeu2009
Heat Shrink Wraparound
Power Cable Wrap Voltage Ratingu2009(kV)
≤ 1
Power Cable Wrap Technologyu2009
热缩管
Power Cable Wrap Product Availabilityu2009
Worldwide
TE Internal Description
CRSM-198/55-500/250(S5)
TE Internal #
EN3803-000
EN3803-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。