TE Connectivity EN4720-000
- 收藏
- 对比
EN4720-000
2460-EN4720-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Cage, 20 kA, Class DH, 185 kV, Creepage Distance 697 mm, .4 C Qrs, Bowthorpe DOV
1最小包装量--
EN4720-000详情
TE Connectivity EN4720-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN4720-000
TE Internal Description
DOV-22B-E0L0N0-S
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
225
Surge Arrester Heightu2009(mm)
229
Residual Voltage (Nominal Current)u2009(kV)
67.5
EN4720-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。