TE Connectivity EN4734-000
- 收藏
- 对比
EN4734-000
2460-EN4734-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 20 kA, Class DH, 230 kV, Creepage Distance 945 mm [37.1 in], .4 C Qrs, 30 kV Voltage (Ur)
1最小包装量--
EN4734-000详情
TE Connectivity EN4734-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Short Circuit Currentu2009(kA)
20
Residual Voltage (Nominal Current)u2009(kV)
90
Surge Arrester Heightu2009(mm)
298
Cantilever Strength -SSLu2009(kN)
225
Surge Arrester Technologyu2009
Cage
TE Internal Description
DOV-30D-M0D0B1-I
TE Internal #
EN4734-000
EN4734-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。