TE Connectivity EN4838-000
- 收藏
- 对比
EN4838-000
2460-EN4838-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Cage, 40 kA, Class DH, 190 kV, Creepage Distance 830 mm [32.677 in], .5 C Qrs, RAYCHEM HDA
1最小包装量--
EN4838-000详情
TE Connectivity EN4838-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
HDA-24MA-B3-NFF
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
316
TE Internal #
EN4838-000
Residual Voltage (Nominal Current)u2009(kV)
78.5
EN4838-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。