TE Connectivity EN4844-000
- 收藏
- 对比
EN4844-000
2460-EN4844-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 40 kA, Class DH, 250 kV, Creepage Distance 1279 mm, .5 C Qrs, 51 kV Voltage (Ur), 51 kV Voltage (Uc)
1最小包装量--
EN4844-000详情
TE Connectivity EN4844-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Residual Voltage (Nominal Current)u2009(kV)
135.4
Surge Arrester Heightu2009(mm)
423
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Technologyu2009
Cage
TE Internal Description
HDA-41M-B3-NNN
TE Internal #
EN4844-000
Short Circuit Currentu2009(kA)
40
EN4844-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。