TE Connectivity EN5196-000
- 收藏
- 对比
EN5196-000
2460-EN5196-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS, Cold Shrink, ≤ 15 kV, Inline, Cold Shrinkable Disconnectable Joint, RAYCHEM CSJA
1最小包装量--
EN5196-000详情
TE Connectivity EN5196-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 15
Joints & Splice Technologyu2009
冷缩
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
AMERICAS
TE Internal Description
CSJU-1511-ALC2
TE Internal #
EN5196-000
EN5196-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。