TE Connectivity EN5203-000
- 收藏
- 对比
EN5203-000
2460-EN5203-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Cold Applied, ≤ 245 kV, Inline, Single piece Joint, Cross-Section 2500 mm², 1 Core, XLPE/EPR, Inline, Mechanical Connectors Included
1最小包装量--
EN5203-000详情
TE Connectivity EN5203-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
EHVS-245SWI-W-D55F-99
Joints & Splice Technologyu2009
Cold Applied
Joints & Splice Voltage Classu2009(kV)
≤ 245
Joint & Splice Application Typeu2009
Inline
Joints & Splice Product Typeu2009
Single piece Joint
Cross-Section Rangeu2009(mm²)
2500
TE Internal #
EN5203-000
EN5203-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。