TE Connectivity EN5649-000
- 收藏
- 对比
EN5649-000
2460-EN5649-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 40 kA, Class DH, 228 kV, Creepage Distance 1125 mm, .5 C Qrs, 49 kV Voltage (Ur), 49 kV Voltage (Uc)
1最小包装量--
EN5649-000详情
TE Connectivity EN5649-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Residual Voltage (Nominal Current)u2009(kV)
128.4
Surge Arrester Heightu2009(mm)
383
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Technologyu2009
Cage
TE Internal Description
HDA-39M-B3-NMP
TE Internal #
EN5649-000
Short Circuit Currentu2009(kA)
40
EN5649-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。