TE Connectivity EN5711-011
- 收藏
- 对比
EN5711-011
2460-EN5711-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Cold Applied, RAYCHEM OHVT
1最小包装量--
EN5711-011详情
TE Connectivity EN5711-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Power Cable Termination Technologyu2009
Cold Applied
Power Cable Termination Product Availabilityu2009
Worldwide
TE Internal Description
OHVT-145CC-C27A-66-B4C
TE Internal #
EN5711-011
EN5711-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。