TE Connectivity EN6865-000
- 收藏
- 对比
EN6865-000
2460-EN6865-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, Worldwide, Low Power Passive Sensor, ≤ 24 kV, 630A/1250A Bushing Type, Screened, RAYCHEM RSTI
1最小包装量--
EN6865-000详情
TE Connectivity EN6865-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN6865-000
TE Internal Description
RSTI-VS-24-BP-7.0M
Dead Break Connection Product Availabilityu2009
Worldwide
Installation Instructionu2009
English
Dead Break Connection Technologyu2009
Low Power Passive Sensor
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Bushing Typeu2009
630A/1250A
EN6865-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。