TE Connectivity EN7091-000
- 收藏
- 对比
EN7091-000
2460-EN7091-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 40 kA, Class DH, 106 kV, Creepage Distance 380 mm [380 in], .5 C Qrs, 15 kV Voltage (Ur)
1最小包装量--
EN7091-000详情
TE Connectivity EN7091-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN7091-000
TE Internal Description
HDA-12MA-B3-NFF-051
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
183
Residual Voltage (Nominal Current)u2009(kV)
39.5
Short Circuit Currentu2009(kA)
40
EN7091-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。