TE Connectivity EN7126-000
- 收藏
- 对比
EN7126-000
2460-EN7126-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 4 Core, Cross-Section 35 – 150 mm², Plastic, No Armoring, RAYCHEM EPKE
1最小包装量--
EN7126-000详情
TE Connectivity EN7126-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
4
Power Cable Termination Voltage Classu2009(kV)
≤ 1
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
German
Power Cable Termination Product Availabilityu2009
EMEA
TE Internal Description
EPKE-0064-DE05
TE Internal #
EN7126-000
EN7126-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。