TE Connectivity EN7222-000
- 收藏
- 对比
EN7222-000
2460-EN7222-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 40 kA, Class DH, 228 kV, Creepage Distance 1125 mm, .5 C Qrs, 41 kV Voltage (Ur), 41 kV Voltage (Uc)
1最小包装量--
EN7222-000详情
TE Connectivity EN7222-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Short Circuit Currentu2009(kA)
40
Residual Voltage (Nominal Current)u2009(kV)
108.7
Surge Arrester Heightu2009(mm)
383
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Technologyu2009
Cage
TE Internal Description
HDA-33ML-B3-NFF
TE Internal #
EN7222-000
EN7222-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。